Zener Diode 10V 500mW ±2.77% Surface Mount UMD2
Zener Diode 10V 500mW ±2.77% Surface Mount UMD2
Zener Diode 10V 500mW ±2.77% Surface Mount UMD2
DIODE ZENER 10V 500MW UMD2
DIODE ZENER 10V 500MW UMD2
Zener Diodes 9.497-10.05V 20mA SOD-323FL; UMD2
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-1710BTR-ND | UFZVFHTE-1710B | UFZVFHTE-1710B | UFZVFHTE-1710B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323; SOD-323FL-2 | |
| VZ | 10 volts | 10 volts |