Manufacturer: Vishay
Win Source Part Number: 036143-US1K-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
1A 800V SMA Signal Diode Product overview: US1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1K-E3/61T can be used for catalog matching and distributor lookup.
Diode Ultra Fast Rectifier 1A 800V SMA
Diode Ultra Fast Rectifier 1A 800V SMA
Diode Ultra Fast Rectifier 1A 800V SMA
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 800V 1A DO214AC
DIODE GEN PURP 800V 1A DO214AC
RECTIFIER, FAST, SINGLE, 1A, 800V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 036143-US1K-E3/61T | 280-US1K-E3/61T | 7001312 | 7001312P | US1K-E3/61TGICT-ND | US1K-E3/61T | US1K-E3/61T | US1K-E3/61T | 69W6206 |
| Product Name | Diodes, Rectifiers - Single - US1K-E3/61T | 1A 800V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Fast, Single, 1A, 800V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | ||||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||||
| VR | 800 volts | 800 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 75 ns | 75 ns | 75 ns |