5.6V Zener Diode, 500mW, 5%, SMD Product overview: TZM5232B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5232B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 742858-TZM5232B-GS08
Packaging: Reel - TR
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: TZM5232B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Alternative Parts (Cross-Reference): RLZTE-115232B; RLZ5232B; DL5232B-T1;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 5.6V 500MW SOD80
DIODE ZENER 5.6V 500MW SOD80
Zener Diodes 5.6 Volt 0.5 Watt
ZENER DIODE, 500mW, 5.6V, SOD-80; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:AEC-Q1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZM5232B-GS08 | 742858-TZM5232B-GS08 | TZM5232B-GS08DKR-ND | TZM5232B-GS08 | TZM5232B-GS08 | TZM5232B-GS08 | 18M3286 |
| Product Name | SMD 5.6V 500mW Zener Diode | Diodes - Zener - Single - TZM5232B-GS08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 5.6V, Sod-80; Zener Voltage Nom Vishay |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | SOD-80; SOD-80 | SOD-80; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |||
| ZZT | 11 ohms | ||||||
| PD | 500 milliwatts | 500 milliwatts |