DIODE GEN PURP 600V 5A TO252 Product overview: UF5JD1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5JD1-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A TO252
Diode Standard 600V 5A Surface Mount TO-252, (D-Pak)
DIODE STANDARD 600V 5A TO252
Win Source Part Number: 1355308-UF5JD1-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: UF5
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Capacitance @ Vr, F: 45pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GEN PURP 600V 5A TO252
ULTRAFAST RECOVERY RECTIFIER TO2
Rectifiers Ultra-Fast Recovery Rectifier
DIODE GEN PURP 600V 5A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-UF5JD1-13 | 31-UF5JD1-13CT-ND | 1355308-UF5JD1-13 | UF5JD1-13 | 233-UF5JD1-13 | UF5JD1-13 | UF5JD1-13 |
| Product Name | 600V 5A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | ULTRAFAST RECOVERY RECTIFIER TO2 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | DPAK | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| VF | 3 volts | 3 volts | 3 volts | 3 volts | |||
| VR | 600 volts | 600 volts | 600 volts |