Diode Standard 1000V 1A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 1KV 1A DO214AA
Rectifiers 1000Vr 700Vrms 1000V 17pF
DIODE GEN PURP 1KV 1A DO214AA
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 353-UF1M-TPTR-ND | UF1M-TP | UF1M-TP | UF1M-TP |
| Product Name | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |