Vishay Precision Group Automotive 5.6V 500mW Zener Diode TZMC5V6-GS08

Description
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.6V 500mW Zener Diode - 287-TZMC5V6-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6V 500mW Zener Diode
287-TZMC5V6-GS08
Automotive 5.6V 500mW Zener Diode 287-TZMC5V6-GS08
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V6-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC5V6-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZMC5V6-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V6-GS08DKR-ND
Single Zener Diodes TZMC5V6-GS08DKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC5V6-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V6-GS08TR-ND
Single Zener Diodes TZMC5V6-GS08TR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC5V6-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC5V6-GS08CT-ND
Single Zener Diodes TZMC5V6-GS08CT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TZMC5V6-GS08 - 035541-TZMC5V6-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC5V6-GS08
035541-TZMC5V6-GS08
Diodes - Zener - Single - TZMC5V6-GS08 035541-TZMC5V6-GS08
Manufacturer: Vishay Win Source Part Number: 035541-TZMC5V6-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: TZMC5V6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C5V6 L1; ; BZV55C5V6 L0G; BZT55C5V6 L0; BZV55C5V6 L1G; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035541-TZMC5V6-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: TZMC5V6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C5V6 L1; ; BZV55C5V6 L0G; BZT55C5V6 L0; BZV55C5V6 L1G;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZMC5V6-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC5V6-GS08
Single Zener Diodes TZMC5V6-GS08
DIODE ZENER 5.6V 500MW SOD80

DIODE ZENER 5.6V 500MW SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC5V6-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC5V6-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC5V6-GS08
DIODE ZENER 5.6V 500MW SOD80

DIODE ZENER 5.6V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC5V6-GS08
Zener Diodes TZMC5V6-GS08
Zener Diodes 5.6 Volt 0.5 Watt

Zener Diodes 5.6 Volt 0.5 Watt

Buy Now Datasheet
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R - 884-TZMC5V6-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
884-TZMC5V6-GS08
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R 884-TZMC5V6-GS08
Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMC5V6-GS08 TZMC5V6-GS08DKR-ND 035541-TZMC5V6-GS08 TZMC5V6-GS08 TZMC5V6-GS08 TZMC5V6-GS08 884-TZMC5V6-GS08
Product Name Automotive 5.6V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - TZMC5V6-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode Zener Single 5.6V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data