Vishay Precision Group 600V 1A Diode and Rectifier US1J-E3/61T

Description
DIODE GEN PURP 600V 1A DO214AC Product overview: US1J-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1A DO214AC Product overview: US1J-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-US1J-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-US1J-E3/61T
600V 1A Diode and Rectifier 280-US1J-E3/61T
DIODE GEN PURP 600V 1A DO214AC Product overview: US1J-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-E3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO214AC Product overview: US1J-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - US1J-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-E3/61TGITR-ND
Single Diodes US1J-E3/61TGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1J-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-E3/61TGIDKR-ND
Single Diodes US1J-E3/61TGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1J-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-E3/61TGICT-ND
Single Diodes US1J-E3/61TGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - US1J-E3/61T - 036142-US1J-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1J-E3/61T
036142-US1J-E3/61T
Diodes, Rectifiers - Single - US1J-E3/61T 036142-US1J-E3/61T
Manufacturer: Vishay Win Source Part Number: 036142-US1J-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: US1J Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): US1J; US1JHE3; US1JHE3_A/I; US1JHM3_A/I; Introduction Date: October 18, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 036142-US1J-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: US1J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1J; US1JHE3; US1JHE3_A/I; US1JHM3_A/I;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6341622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6341622
Schottky Diodes & Rectifiers 6341622
Vishay US1J-E3/61T Diode

Vishay US1J-E3/61T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9189317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189317
Schottky Diodes & Rectifiers 9189317
Vishay US1J-E3/61T Diode

Vishay US1J-E3/61T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6341622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6341622P
Schottky Diodes & Rectifiers 6341622P
Vishay US1J-E3/61T Diode

Vishay US1J-E3/61T Diode

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - US1J-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
US1J-E3/61T
Diodes >> Fast recovery/high efficiency diode US1J-E3/61T
1.7V@1A 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

1.7V@1A 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1J-E3/61T
Rectifiers US1J-E3/61T
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1J-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1J-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1J-E3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site
Diode; Repetitive Peak Reverse Voltage Vishay - 65K2294 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Vishay
65K2294
Diode; Repetitive Peak Reverse Voltage Vishay 65K2294
Diode; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes

Diode; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Vishay - 98K2143 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Vishay
98K2143
Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Vishay 98K2143
DIODE, FAST, 1A, 600V, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

DIODE, FAST, 1A, 600V, SMA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - US1J-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1J-E3/61T
Single Diodes US1J-E3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes
Product Number 280-US1J-E3/61T US1J-E3/61TGITR-ND 036142-US1J-E3/61T 6341622 6341622P US1J-E3/61T US1J-E3/61T US1J-E3/61T 65K2294 98K2143 US1J-E3/61T
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - US1J-E3/61T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Fast recovery/high efficiency diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1A, 600V, Sma; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
Package Tape & Reel (TR) Do-214ac (sma) DO-214AC DO-214AC-2 SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
 - BAS125-04WE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers