Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 1A Surface Mount SOD-123FL
Manufacturer: Panjit
Win Source Part Number: 902297-US1002FL_R1_0
Features: Diode Standard 200 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-US1002FL_R1_000
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, Product overview: US1002FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1002FL_R1_0000
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 1A SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 3757-US1002FL_R1_00001CT-ND | 902297-US1002FL_R1_00001 | 280-US1002FL_R1_00001 | US1002FL_R1_00001 | US1002FL_R1_00001 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1002FL_R1_00001 | 1A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 200 V 1A Surface Mount SOD-123FL | ||||
| RoHS Compliant | RoHS | ||||
| Package | SOD-123 | SOD-123; SOD-123F |