Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
Zener Diode 15V 500mW ±2.63% Surface Mount UMD2
DIODE ZENER 15V 500MW UMD2
Zener Diodes 14-14.79V 10mA SOD-323FL; UMD2
DIODE ZENER 15V 500MW UMD2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-1715BTR-ND | UFZVFHTE-1715B | UFZVFHTE-1715B | UFZVFHTE-1715B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | |||
| Package | UMD2 | SOD-323; SOD-323FL-2 | SOD-323; SC-90, SOD-323F |