DIODE GEN PURP 400V 1A SMA Product overview: US1G-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-13-F can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 036138-US1G-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
1.3V@1A 50ns 1A 400V SMA Fast recovery/high efficiency diode ROHS
DIODE, RECTIFIER, ULTRA FAST, 400V, 1A, SMA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-US1G-13-F | US1G-FDIDKR-ND | 036138-US1G-13-F | US1G-13-F | 23T9598 | US1G-13-F | US1G-13-F |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US1G-13-F | Diodes >> Fast recovery/high efficiency diode | Diode, Rectifier, Ultra Fast, 400V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |