Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
onsemi UESD3.3DT5G ESD Protection Diode
onsemi UESD3.3DT5G ESD Protection Diode
onsemi UESD3.3DT5G ESD Protection Diode
3.3V Unidirectional TVS Diode, 47pF, SOT-723 Product overview: UESD3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 47pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 47pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UESD3.3DT5G can be used for catalog matching and distributor lookup.
TVS DIODE ARRAY, 3.3V, SOT-723, FULL REEL; Clamping Voltage Vc Max:6.5V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:6.5V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:240mW; Product Range:µESD Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
TVS DIODE 3.3VWM SOT723
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UESD3.3DT5GOSCT-ND | 7864713P | 7864713 | 144-UESD3.3DT5G | UESD3.3DT5G | 42K2727 | 81Y7511 | UESD3.3DT5G |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 3.3V 47pF TVS Protection Diode | TVS Diodes | Tvs Diode Array, 3.3V, Sot-723, Full Reel; Clamping Voltage Vc Max Onsemi | Diode, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | SOT-723 | SOT-723 | Sot-723 | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | |
| VBR | 5 volts | 5 volts | 5 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Arrangement | Common Anode |