Vishay Precision Group Diodes - Zener - Single - TZM5227B-GS08 TZM5227B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1115050-TZM5227B-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1115050-TZM5227B-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZM5227B-GS08 - 1115050-TZM5227B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZM5227B-GS08
1115050-TZM5227B-GS08
Diodes - Zener - Single - TZM5227B-GS08 1115050-TZM5227B-GS08
Manufacturer: Vishay Win Source Part Number: 1115050-TZM5227B-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115050-TZM5227B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZM5227B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5227B-GS08CT-ND
Single Zener Diodes TZM5227B-GS08CT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5227B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5227B-GS08DKR-ND
Single Zener Diodes TZM5227B-GS08DKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5227B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5227B-GS08TR-ND
Single Zener Diodes TZM5227B-GS08TR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
3.6V 0.5W Zener Diode - 287-TZM5227B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.5W Zener Diode
287-TZM5227B-GS08
3.6V 0.5W Zener Diode 287-TZM5227B-GS08
Zener Diode, 3.6V V(Z), 5%, 0.5W, Product overview: TZM5227B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5227B-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.5W, Product overview: TZM5227B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5227B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZM5227B-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZM5227B-GS08
Single Zener Diodes TZM5227B-GS08
DIODE ZENER 3.6V 500MW SOD80

DIODE ZENER 3.6V 500MW SOD80

Supplier's Site Datasheet
Zener Diode, 500Mw, 3.6V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 33C2146 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Sod-80, Full Reel; Zener Voltage Nom Vishay
33C2146
Zener Diode, 500Mw, 3.6V, Sod-80, Full Reel; Zener Voltage Nom Vishay 33C2146
ZENER DIODE, 500mW, 3.6V, SOD-80, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.6V, SOD-80, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.6V, 500Mw, Sod-80; Zener Voltage Nom Vishay - 18X0162 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 500Mw, Sod-80; Zener Voltage Nom Vishay
18X0162
Diode, Zener, 3.6V, 500Mw, Sod-80; Zener Voltage Nom Vishay 18X0162
DIODE, ZENER, 3.6V, 500MW, SOD-80; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 500MW, SOD-80; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZM5227B-GS08
Zener Diodes TZM5227B-GS08
Zener Diodes 3.6 Volt 0.5 Watt

Zener Diodes 3.6 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5227B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5227B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5227B-GS08
DIODE ZENER 3.6V 500MW SOD80

DIODE ZENER 3.6V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1115050-TZM5227B-GS08 TZM5227B-GS08CT-ND 287-TZM5227B-GS08 TZM5227B-GS08 33C2146 18X0162 TZM5227B-GS08 TZM5227B-GS08
Product Name Diodes - Zener - Single - TZM5227B-GS08 Single Zener Diodes 3.6V 0.5W Zener Diode Single Zener Diodes Zener Diode, 500Mw, 3.6V, Sod-80, Full Reel; Zener Voltage Nom Vishay Diode, Zener, 3.6V, 500Mw, Sod-80; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 24 ohms 24 ohms 24 ohms 24 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C6V8-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details