Texas Instruments Circuit Protection - TVS - Mixed Technology TVS3301DRBR

Description
Win Source Part Number: 1114570-TVS3301DRBR Category: Circuit Protection>TVS - Mixed Technology Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 42.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Texas Instruments Other Names: 296-53063-6,296-5306 3-1,296-53063-2 Base Product Number: TVS3301
Request a Quote Datasheet
Description
Win Source Part Number: 1114570-TVS3301DRBR Category: Circuit Protection>TVS - Mixed Technology Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 42.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Texas Instruments Other Names: 296-53063-6,296-5306 3-1,296-53063-2 Base Product Number: TVS3301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Mixed Technology - 1114570-TVS3301DRBR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1114570-TVS3301DRBR
Circuit Protection - TVS - Mixed Technology 1114570-TVS3301DRBR
Win Source Part Number: 1114570-TVS3301DRBR Category: Circuit Protection>TVS - Mixed Technology Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 42.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Texas Instruments Other Names: 296-53063-6,296-5306 3-1,296-53063-2 Base Product Number: TVS3301

Win Source Part Number: 1114570-TVS3301DRBR
Category: Circuit Protection>TVS - Mixed Technology
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 42.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-53063-6,296-53063-1,296-53063-2
Base Product Number: TVS3301

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - TVS3301DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
TVS3301DRBR
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology TVS3301DRBR
TVS DEVICE MIXED 42.5V 8SON

TVS DEVICE MIXED 42.5V 8SON

Supplier's Site
Mixed Technology - TVS3301DRBR - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
TVS3301DRBR
Mixed Technology TVS3301DRBR
TVS ARRAYS

TVS ARRAYS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1114570-TVS3301DRBR TVS3301DRBR TVS3301DRBR
Product Name Circuit Protection - TVS - Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details