ROHM Semiconductor USA, LLC 16V 200MW Zener Diode UMZ16NT106

Description
DIODE ZENER ARRAY 16V 200MW UMD3 Product overview: UMZ16NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16NT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 16V 200MW UMD3 Product overview: UMZ16NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16NT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 200MW Zener Diode - 295-UMZ16NT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 200MW Zener Diode
295-UMZ16NT106
16V 200MW Zener Diode 295-UMZ16NT106
DIODE ZENER ARRAY 16V 200MW UMD3 Product overview: UMZ16NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16NT106 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 16V 200MW UMD3 Product overview: UMZ16NT106 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ16NT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - UMZ16NT106 - 036033-UMZ16NT106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - UMZ16NT106
036033-UMZ16NT106
Diodes - Zener - Arrays - UMZ16NT106 036033-UMZ16NT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 036033-UMZ16NT106 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036033-UMZ16NT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode Arrays - UMZ16NT106CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ16NT106CT-ND
Zener Diode Arrays UMZ16NT106CT-ND
Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Buy Now Datasheet
Zener Diode Arrays - UMZ16NT106TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ16NT106TR-ND
Zener Diode Arrays UMZ16NT106TR-ND
Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Buy Now Datasheet
Zener Diode Arrays - UMZ16NT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
UMZ16NT106DKR-ND
Zener Diode Arrays UMZ16NT106DKR-ND
Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3

Buy Now Datasheet
DIODE ZENER ARRAY 16V 200MW UMD3 - 687-UMZ16NT106 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 16V 200MW UMD3
687-UMZ16NT106
DIODE ZENER ARRAY 16V 200MW UMD3 687-UMZ16NT106
DIODE ZENER ARRAY 16V 200MW UMD3

DIODE ZENER ARRAY 16V 200MW UMD3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - UMZ16NT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UMZ16NT106
Discrete Semiconductor Products - Diodes - Zener UMZ16NT106
DIODE ZENER ARRAY 16V 200MW UMD3

DIODE ZENER ARRAY 16V 200MW UMD3

Supplier's Site
Zener Array Diode, Dual, 16V, Sot-323; Zener Voltage Vz Typ Rohm - 74AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, Dual, 16V, Sot-323; Zener Voltage Vz Typ Rohm
74AC2276
Zener Array Diode, Dual, 16V, Sot-323; Zener Voltage Vz Typ Rohm 74AC2276
ZENER ARRAY DIODE, DUAL, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3RoHS Compliant: Yes

ZENER ARRAY DIODE, DUAL, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode Arrays - UMZ16NT106 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
UMZ16NT106
Zener Diode Arrays UMZ16NT106
DIODE ZENER ARRAY 16V 200MW UMD3

DIODE ZENER ARRAY 16V 200MW UMD3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UMZ16NT106
Zener Diodes UMZ16NT106
Zener Diodes 200MW 16V

Zener Diodes 200MW 16V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-UMZ16NT106 036033-UMZ16NT106 UMZ16NT106CT-ND 687-UMZ16NT106 UMZ16NT106 74AC2276 UMZ16NT106 UMZ16NT106
Product Name 16V 200MW Zener Diode Diodes - Zener - Arrays - UMZ16NT106 Zener Diode Arrays DIODE ZENER ARRAY 16V 200MW UMD3 Discrete Semiconductor Products - Diodes - Zener Zener Array Diode, Dual, 16V, Sot-323; Zener Voltage Vz Typ Rohm Zener Diode Arrays Zener Diodes
Package Tape & Reel (TR) UMD3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 UMD3 SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT-323-3
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts
ZZT 50 ohms 50 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data