Manufacturer: Vishay
Win Source Part Number: 035945-UF5408-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 36pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: UF5408
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Introduction Date: September 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Rectifier 3A 1000V Ultrafast 75ns DO-41
Rectifier 3A 1000V Ultrafast 75ns DO-41
3A 1kV Rectifier Diode, DO-201AD, Axial, 75ns RR Product overview: UF5408-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5408-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-201AD
ULTRA FAST DIODE, 3A, 1KV, DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
ULTRA FAST DIODE, 3A, 1KV, DO-210AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
ULTRAFAST DO201 1000V 75NS 175C
DIODE GEN PURP 1KV 3A DO201AD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 035945-UF5408-E3/54 | 9189206 | 6290013P | 280-UF5408-E3/54 | UF5408-E3/54GICT-ND | 77K9976 | UF5408-E3/54 | UF5408-E3/54 | UF5408-E3/54 |
| Product Name | Diodes, Rectifiers - Single - UF5408-E3/54 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 3A 1kV Diode and Rectifier | Single Diodes | Ultra Fast Diode, 3A, 1Kv, Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||||
| VR | 1000 volts | 1000 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 75 ns | 75 ns | 75 ns |