Manufacturer: Vishay
Win Source Part Number: 057205-TZMB6V2-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Family Name: TZMB6V2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55B6V2 L0; BZT55B6V2; BZT55B6V2 L1G; BZV55B6V2;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Zener Diode 6.2V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 6.2V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 6.2V 500mW ±2% Surface Mount SOD-80 MiniMELF
Diode Zener Single 6.2V 2% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB6V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB6V2-GS08 can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 6.2V, SOD-80; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1
Zener Diodes 6.2 Volt 0.5W 2%
DIODE ZENER 6.2V 500MW SOD80
DIODE ZENER 6.2V 500MW SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 057205-TZMB6V2-GS08 | 112-TZMB6V2-GS08CT-ND | 287-TZMB6V2-GS08 | 20H3849 | TZMB6V2-GS08 | TZMB6V2-GS08 | TZMB6V2-GS08 |
| Product Name | Diodes - Zener - Single - TZMB6V2-GS08 | Single Zener Diodes | Automotive 6.2V 500mW Zener Diode | Zener Diode, 500Mw, 6.2V, Sod-80; Zener Voltage Nom Vishay | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | SOD-80; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |