Vishay Intertechnology, Inc. Single Diodes US1JHE3_A/H

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1JHE3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JHE3_A/HGIDKR-ND
Single Diodes US1JHE3_A/HGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1JHE3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JHE3_A/HGICT-ND
Single Diodes US1JHE3_A/HGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1JHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JHE3_A/HGITR-ND
Single Diodes US1JHE3_A/HGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1A 600V Diode and Rectifier - 280-US1JHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 600V Diode and Rectifier
280-US1JHE3_A/H
1A 600V Diode and Rectifier 280-US1JHE3_A/H
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: US1JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JHE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: US1JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1JHE3_A/H - 1093466-US1JHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1JHE3_A/H
1093466-US1JHE3_A/H
Diodes, Rectifiers - Single - US1JHE3_A/H 1093466-US1JHE3_A/H
Manufacturer: Vishay Win Source Part Number: 1093466-US1JHE3_A/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093466-US1JHE3_A/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1JHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1JHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers US1JHE3_A/H
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US1JHE3_A/H
Rectifiers US1JHE3_A/H
Rectifiers 600 Volt 1.0A 75ns 30 Amp IFSM

Rectifiers 600 Volt 1.0A 75ns 30 Amp IFSM

Buy Now Datasheet
DIODE GEN PURP 600V 1A DO214AC - 866-US1JHE3_A/H - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO214AC
866-US1JHE3_A/H
DIODE GEN PURP 600V 1A DO214AC 866-US1JHE3_A/H
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site
Single Diodes - US1JHE3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1JHE3_A/H
Single Diodes US1JHE3_A/H
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number US1JHE3_A/HGIDKR-ND 280-US1JHE3_A/H 1093466-US1JHE3_A/H US1JHE3_A/H US1JHE3_A/H 866-US1JHE3_A/H US1JHE3_A/H
Product Name Single Diodes 1A 600V Diode and Rectifier Diodes, Rectifiers - Single - US1JHE3_A/H Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 600V 1A DO214AC Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SMA DO-214AC-2 SMA; SMA(DO-214AC) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 15 amps
VRRM 600 volts
View Details
Single Diodes - 448-38DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC1652-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers