1.7V@1A 75ns Single 1A 1kV SMA Fast recovery/high efficiency diode ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | US1M | US1M |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Single Diodes |
| RoHS Compliant | RoHS | |
| VF | 1.7 volts | 1.7 volts |
| VR | 1000 volts | 1000 volts |
| trr | 75 ns |