DIODES Incorporated Single Diodes UF1007-T

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF1007DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF1007DICT-ND
Single Diodes UF1007DICT-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF1007DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF1007DITR-ND
Single Diodes UF1007DITR-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-UF1007-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-UF1007-T
1KV 1A Diode and Rectifier 280-UF1007-T
DIODE GEN PURP 1KV 1A DO41 Product overview: UF1007-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF1007-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO41 Product overview: UF1007-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF1007-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF1007-T - 1116272-UF1007-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF1007-T
1116272-UF1007-T
Diodes, Rectifiers - Single - UF1007-T 1116272-UF1007-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1116272-UF1007-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1116272-UF1007-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF1007-T
Rectifiers UF1007-T
Rectifiers 1000V 1A

Rectifiers 1000V 1A

Buy Now Datasheet
Single Diodes - UF1007-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF1007-T
Single Diodes UF1007-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - UF1007-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
UF1007-T
Diodes >> Fast recovery/high efficiency diode UF1007-T
1.7V@1A 75ns 1A 1kV DO-41 Fast recovery/high efficiency diode ROHS

1.7V@1A 75ns 1A 1kV DO-41 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF1007-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF1007-T
Discrete Semiconductor Products - Diodes - Rectifiers UF1007-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
DIODE GEN PURP 1KV 1A DO41 - 233-UF1007-T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 1A DO41
233-UF1007-T
DIODE GEN PURP 1KV 1A DO41 233-UF1007-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Rectifiers General Purpose Diodes
Product Number UF1007DICT-ND 280-UF1007-T 1116272-UF1007-T UF1007-T UF1007-T UF1007-T UF1007-T 233-UF1007-T
Product Name Single Diodes 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - UF1007-T Rectifiers Single Diodes Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 1KV 1A DO41
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data