Diode Standard 600V 1A Surface Mount SOD-123FA
Diode Standard 600V 1A Surface Mount SOD-123FA
Diode Standard 600V 1A Surface Mount SOD-123FA
Manufacturer: ON Semiconductor
Win Source Part Number: 902306-US1JFA
Features: Diode Standard 600 V 1A Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: US1J
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1JFADKR, US1JFACT, US1JFA-ND, US1JFATR
Rectifiers 600V 1A High Effic Rectifier Product overview: US1JFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1JFA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SOD123FA
DIODE GEN PURP 600V 1A SOD123FA
RECTIFIER, SINGLE, 1A, 600V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 600V 1A High Effic Rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | US1JFATR-ND | 902306-US1JFA | 2085-US1JFA | US1JFA | US1JFA | 07AH4885 | US1JFA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1JFA | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1A, 600V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Diode Standard 600 V 1A Surface Mount SOD-123FA | ||||||
| Package | Reel | SOD-123; SOD-123W | SOD-123 | SOD-123; SOD-123FA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |