Zener Diode 30V 200mW Surface Mount UMD2
Zener Diode 30V 200mW Surface Mount UMD2
Zener Diode 30V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115148-UDZVTE-1730B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 30V 200MW UMD2 Product overview: UDZVTE-1730B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1730B can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 200MW UMD2
ZENER DIODE, 0.2W, 30V, SOD-323F; Zener Voltage Vz Typ:30V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 30V 200MW UMD2
Zener Diodes Diode Zener Sgl 29.94V 200mW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-1730BDKR-ND | 115148-UDZVTE-1730B | 287-UDZVTE-1730B | UDZVTE-1730B | 81Y7499 | UDZVTE-1730B | UDZVTE-1730B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-1730B | 30V 200MW Zener Diode | Single Zener Diodes | Zener Diode, 0.2W, 30V, Sod-323F; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | UMD2 | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | UMD2 | SOD-323; SOD-323-2 | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms |