DIODE ARRAY GP 80V 100MA UMD6 Product overview: UMP11NTN from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP11NTN can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 109313-UMP11NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD6
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 80V 100MA UMD6
DIODE ARRAY GP 80V 100MA UMD6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-UMP11NTN | 109313-UMP11NTN | UMP11NTNDKR-ND | UMP11NTN | UMP11NTN |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - UMP11NTN | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | UMD6 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |