Micro Commercial Components Corp. Single Diodes UFM13PL-TP

Description
Diode Standard 200V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UFM13PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM13PL-TPMSDKR-ND
Single Diodes UFM13PL-TPMSDKR-ND
Diode Standard 200V 1A Surface Mount SOD-123FL

Diode Standard 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - UFM13PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM13PL-TPMSCT-ND
Single Diodes UFM13PL-TPMSCT-ND
Diode Standard 200V 1A Surface Mount SOD-123FL

Diode Standard 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - UFM13PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM13PL-TPMSTR-ND
Single Diodes UFM13PL-TPMSTR-ND
Diode Standard 200V 1A Surface Mount SOD-123FL

Diode Standard 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-UFM13PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-UFM13PL-TP
200V 1A Diode and Rectifier 280-UFM13PL-TP
DIODE GEN PURP 200V 1A SOD123FL Product overview: UFM13PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFM13PL-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A SOD123FL Product overview: UFM13PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFM13PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UFM13PL-TP - 1116308-UFM13PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UFM13PL-TP
1116308-UFM13PL-TP
Diodes, Rectifiers - Single - UFM13PL-TP 1116308-UFM13PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1116308-UFM13PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1116308-UFM13PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - UFM13PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UFM13PL-TP
Single Diodes UFM13PL-TP
DIODE GEN PURP 200V 1A SOD123FL

DIODE GEN PURP 200V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UFM13PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UFM13PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers UFM13PL-TP
DIODE GEN PURP 200V 1A SOD123FL

DIODE GEN PURP 200V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UFM13PL-TP
Rectifiers UFM13PL-TP
Rectifiers Standard 200V 1A

Rectifiers Standard 200V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number UFM13PL-TPMSDKR-ND 280-UFM13PL-TP 1116308-UFM13PL-TP UFM13PL-TP UFM13PL-TP UFM13PL-TP
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - UFM13PL-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data