Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116260-UDZVTE-1733B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 33V 200MW UMD2 Product overview: UDZVTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1733B can be used for catalog matching and distributor lookup.
Zener Diode 33V 200mW Surface Mount UMD2
Zener Diode 33V 200mW Surface Mount UMD2
Zener Diode 33V 200mW Surface Mount UMD2
DIODE ZENER 33V 200MW UMD2
ZENER DIODE, 0.2W, 33V, SOD-323F; Zener Voltage Vz Typ:33V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 33V 200MW UMD2
Zener Diodes Diode Zener Sgl 32.97V 200mW
DIODE ZENER 33V 200MW UMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1116260-UDZVTE-1733B | 287-UDZVTE-1733B | UDZVTE-1733BDKR-ND | UDZVTE-1733B | 81Y7500 | 687-UDZVTE-1733B | UDZVTE-1733B | UDZVTE-1733B |
| Product Name | Diodes - Zener - Single - UDZVTE-1733B | 33V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.2W, 33V, Sod-323F; Zener Voltage Vz Typ Rohm | DIODE ZENER 33V 200MW UMD2 | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | UMD2 | Tape & Reel (TR) | UMD2 | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | |
| VZ | 33 volts | 33 volts | 33 volts | 33 volts | 33 volts | |||
| ZZT | 250 ohms | 250 ohms | 250 ohms | 250 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | 200 milliwatts |