Micro Commercial Components Corp. Single Diodes UF4007GP-TP

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF4007GP-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4007GP-TPMSTR-ND
Single Diodes UF4007GP-TPMSTR-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF4007GP-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4007GP-TPMSCT-ND
Single Diodes UF4007GP-TPMSCT-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-UF4007GP-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-UF4007GP-TP
1KV 1A Diode and Rectifier 280-UF4007GP-TP
DIODE GEN PURP 1KV 1A DO41 Product overview: UF4007GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007GP-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO41 Product overview: UF4007GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007GP-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF4007GP-TP - 798781-UF4007GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4007GP-TP
798781-UF4007GP-TP
Diodes, Rectifiers - Single - UF4007GP-TP 798781-UF4007GP-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 798781-UF4007GP-TP Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: UF4007GP Categories: Discrete Semiconductor Products Manufacturer Package: DO-41 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 1A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): HER108 R1G; HER108 A1G; HER108 B0G; UG1007; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 798781-UF4007GP-TP
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UF4007GP
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): HER108 R1G; HER108 A1G; HER108 B0G; UG1007;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - UF4007GP-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF4007GP-TP
Single Diodes UF4007GP-TP
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4007GP-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4007GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers UF4007GP-TP
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF4007GP-TP
Rectifiers UF4007GP-TP
Rectifiers Ultra Fast 1000V, 1A

Rectifiers Ultra Fast 1000V, 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number UF4007GP-TPMSTR-ND 280-UF4007GP-TP 798781-UF4007GP-TP UF4007GP-TP UF4007GP-TP UF4007GP-TP
Product Name Single Diodes 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - UF4007GP-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data