DIODE GEN PURP 200V 1A SOD123F Product overview: US1DWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1DWF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1116697-US1DWF-7
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Rectifiers Ultra-Fast Recovery Rectifier
DIODE GEN PURP 200V 1A SOD123F
DIODE GEN PURP 200V 1A SOD123F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-US1DWF-7 | 1116697-US1DWF-7 | US1DWF-7DICT-ND | US1DWF-7 | US1DWF-7 | US1DWF-7 |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - US1DWF-7 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F-2 | SOD-123 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Configuration | Single |