ROHM Semiconductor USA, LLC 80V 25MA Diode and Rectifier UMP1NTR

Description
DIODE ARRAY GP 80V 25MA UMD5 Product overview: UMP1NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP1NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 25MA UMD5 Product overview: UMP1NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP1NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 25MA Diode and Rectifier
286-UMP1NTR
80V 25MA Diode and Rectifier 286-UMP1NTR
DIODE ARRAY GP 80V 25MA UMD5 Product overview: UMP1NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP1NTR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 25MA UMD5 Product overview: UMP1NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMP1NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - UMP1NCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMP1NCT-ND
Diode Arrays UMP1NCT-ND
Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - UMP1NDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMP1NDKR-ND
Diode Arrays UMP1NDKR-ND
Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - UMP1NTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UMP1NTR-ND
Diode Arrays UMP1NTR-ND
Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UMP1NTR - 107988-UMP1NTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UMP1NTR
107988-UMP1NTR
Diodes, Rectifiers - Arrays - UMP1NTR 107988-UMP1NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 107988-UMP1NTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 900mV @ 5mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 25mA Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107988-UMP1NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 5mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 25mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD5
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UMP1NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UMP1NTR
Discrete Semiconductor Products - Diodes - Rectifiers UMP1NTR
DIODE ARRAY GP 80V 25MA UMD5

DIODE ARRAY GP 80V 25MA UMD5

Supplier's Site
Diodes >> Switching Diode - UMP1NTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
UMP1NTR
Diodes >> Switching Diode UMP1NTR
80V 2 Pair Common Anode 900mV@5mA 25mA SOT-353 Switching Diode ROHS

80V 2 Pair Common Anode 900mV@5mA 25mA SOT-353 Switching Diode ROHS

Supplier's Site Datasheet
DIODE ARRAY GP 80V 25MA UMD5 - 687-UMP1NTR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 25MA UMD5
687-UMP1NTR
DIODE ARRAY GP 80V 25MA UMD5 687-UMP1NTR
DIODE ARRAY GP 80V 25MA UMD5

DIODE ARRAY GP 80V 25MA UMD5

Supplier's Site
Diode, Small Signal, 0.025A, 80V, Sot353; Diode Configuration Rohm - 78AC6648 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.025A, 80V, Sot353; Diode Configuration Rohm
78AC6648
Diode, Small Signal, 0.025A, 80V, Sot353; Diode Configuration Rohm 78AC6648
DIODE, SMALL SIGNAL, 0.025A, 80V, SOT353; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):25mA; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:4ns; Forward RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.025A, 80V, SOT353; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):25mA; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:4ns; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - UMP1NTR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
UMP1NTR
Diode Arrays UMP1NTR
DIODE ARRAY GP 80V 25MA UMD5

DIODE ARRAY GP 80V 25MA UMD5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Diode Arrays Diodes Diode Arrays
Product Number 286-UMP1NTR UMP1NCT-ND 107988-UMP1NTR UMP1NTR UMP1NTR 687-UMP1NTR 78AC6648 UMP1NTR
Product Name 80V 25MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - UMP1NTR Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode DIODE ARRAY GP 80V 25MA UMD5 Diode, Small Signal, 0.025A, 80V, Sot353; Diode Configuration Rohm Diode Arrays
Package Tape & Reel (TR) SOT353; 5-TSSOP, SC-70-5, SOT-353 UMD5 SOT353 SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode Common Anode
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data