ROHM Semiconductor USA, LLC 8.2V 200MW Zener Diode UDZVTE-178.2B

Description
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZVTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-178.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZVTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-178.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 200MW Zener Diode - 287-UDZVTE-178.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 200MW Zener Diode
287-UDZVTE-178.2B
8.2V 200MW Zener Diode 287-UDZVTE-178.2B
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZVTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-178.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZVTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-178.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - UDZVTE-178.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-178.2BTR-ND
Single Zener Diodes UDZVTE-178.2BTR-ND
Zener Diode 8.2V 200mW Surface Mount UMD2

Zener Diode 8.2V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-178.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-178.2BDKR-ND
Single Zener Diodes UDZVTE-178.2BDKR-ND
Zener Diode 8.2V 200mW Surface Mount UMD2

Zener Diode 8.2V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-178.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-178.2BCT-ND
Single Zener Diodes UDZVTE-178.2BCT-ND
Zener Diode 8.2V 200mW Surface Mount UMD2

Zener Diode 8.2V 200mW Surface Mount UMD2

Buy Now Datasheet
Diodes - Zener - Single - UDZVTE-178.2B - 032094-UDZVTE-178.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZVTE-178.2B
032094-UDZVTE-178.2B
Diodes - Zener - Single - UDZVTE-178.2B 032094-UDZVTE-178.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 032094-UDZVTE-178.2B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 032094-UDZVTE-178.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZVTE-178.2B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZVTE-178.2B
Single Zener Diodes UDZVTE-178.2B
DIODE ZENER 8.2V 200MW UMD2

DIODE ZENER 8.2V 200MW UMD2

Supplier's Site Datasheet
DIODE ZENER 8.2V 200MW UMD2 - 687-UDZVTE-178.2B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.2V 200MW UMD2
687-UDZVTE-178.2B
DIODE ZENER 8.2V 200MW UMD2 687-UDZVTE-178.2B
DIODE ZENER 8.2V 200MW UMD2

DIODE ZENER 8.2V 200MW UMD2

Supplier's Site
Zener Diode, 0.2W, 8.2V, Sod-323F; Zener Voltage Vz Typ Rohm - 81Y7509 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 8.2V, Sod-323F; Zener Voltage Vz Typ Rohm
81Y7509
Zener Diode, 0.2W, 8.2V, Sod-323F; Zener Voltage Vz Typ Rohm 81Y7509
ZENER DIODE, 0.2W, 8.2V, SOD-323F; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 8.2V, SOD-323F; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZVTE-178.2B
Zener Diodes UDZVTE-178.2B
Zener Diodes Diode Zener Sgl 8.19V 200mW

Zener Diodes Diode Zener Sgl 8.19V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVTE-178.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZVTE-178.2B
Discrete Semiconductor Products - Diodes - Zener UDZVTE-178.2B
DIODE ZENER 8.2V 200MW UMD2

DIODE ZENER 8.2V 200MW UMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UDZVTE-178.2B UDZVTE-178.2BTR-ND 032094-UDZVTE-178.2B UDZVTE-178.2B 687-UDZVTE-178.2B 81Y7509 UDZVTE-178.2B UDZVTE-178.2B
Product Name 8.2V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - UDZVTE-178.2B Single Zener Diodes DIODE ZENER 8.2V 200MW UMD2 Zener Diode, 0.2W, 8.2V, Sod-323F; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323-2 UMD2
RoHS Compliant RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data