Vishay Precision Group Diodes, Rectifiers - Single - UF4006-E3/54 UF4006-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1116292-UF4006-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116292-UF4006-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UF4006-E3/54 - 1116292-UF4006-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4006-E3/54
1116292-UF4006-E3/54
Diodes, Rectifiers - Single - UF4006-E3/54 1116292-UF4006-E3/54
Manufacturer: Vishay Win Source Part Number: 1116292-UF4006-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116292-UF4006-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Through-Hole 800V 1A Diode and Rectifier - 280-UF4006-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 800V 1A Diode and Rectifier
280-UF4006-E3/54
Through-Hole 800V 1A Diode and Rectifier 280-UF4006-E3/54
800V 1A Rectifier Diode, DO-41, Through Hole Product overview: UF4006-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4006-E3/54 can be used for catalog matching and distributor lookup.

800V 1A Rectifier Diode, DO-41, Through Hole Product overview: UF4006-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4006-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6289990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289990
Schottky Diodes & Rectifiers 6289990
UF4006-E3

UF4006-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1652426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652426
Schottky Diodes & Rectifiers 1652426
UF4006-E3

UF4006-E3

Supplier's Site
Single Diodes - UF4006-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4006-E3/54GITR-ND
Single Diodes UF4006-E3/54GITR-ND
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4006-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4006-E3/54GICT-ND
Single Diodes UF4006-E3/54GICT-ND
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Diode Standard 800V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 77K9869 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
77K9869
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 77K9869
FAST DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

FAST DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5923 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5923
Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5923
FAST DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

FAST DIODE, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4006-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4006-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4006-E3/54
DIODE GEN PURP 800V 1A DO204AL

DIODE GEN PURP 800V 1A DO204AL

Supplier's Site
Single Diodes - UF4006-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF4006-E3/54
Single Diodes UF4006-E3/54
DIODE GEN PURP 800V 1A DO204AL

DIODE GEN PURP 800V 1A DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4006-E3/54
Rectifiers UF4006-E3/54
Rectifiers Vr/800V Io/1A

Rectifiers Vr/800V Io/1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1116292-UF4006-E3/54 280-UF4006-E3/54 6289990 UF4006-E3/54GITR-ND 77K9869 UF4006-E3/54 UF4006-E3/54 UF4006-E3/54
Product Name Diodes, Rectifiers - Single - UF4006-E3/54 Through-Hole 800V 1A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Fast Diode, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts
VR 800 volts 800 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data