Manufacturer: Rohm Semiconductor
Win Source Part Number: 048481-UDZVTE-1727B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diode 27V 200mW Surface Mount UMD2
Zener Diode 27V 200mW Surface Mount UMD2
Zener Diode 27V 200mW Surface Mount UMD2
DIODE ZENER 27V 200MW UMD2
Zener Diodes Diode Zener Sgl 26.86V 200mW
DIODE ZENER 27V 200MW UMD2
DIODE ZENER 27V 200MW UMD2
ZENER DIODE, 0.2W, 27V, SOD-323F; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 048481-UDZVTE-1727B | UDZVTE-1727BTR-ND | UDZVTE-1727B | UDZVTE-1727B | 687-UDZVTE-1727B | UDZVTE-1727B | 81Y7494 |
| Product Name | Diodes - Zener - Single - UDZVTE-1727B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | DIODE ZENER 27V 200MW UMD2 | Single Zener Diodes | Zener Diode, 0.2W, 27V, Sod-323F; Zener Voltage Vz Typ Rohm |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | UMD2 | UMD2 | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | |
| VZ | 27 volts | 27 volts | 2.7 volts | 27 volts | 27 volts | ||
| ZZT | 150 ohms | 150 ohms | 150 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |