Vishay Precision Group Automotive 6.8V 8Ohm 500mW Zener Diode TZMC6V8-GS08

Description
Zener Diode Single 6.8V 5% 8Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 8Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 8Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 6.8V 5% 8Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 8Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 8Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8V 8Ohm 500mW Zener Diode - 287-TZMC6V8-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8V 8Ohm 500mW Zener Diode
287-TZMC6V8-GS08
Automotive 6.8V 8Ohm 500mW Zener Diode 287-TZMC6V8-GS08
Zener Diode Single 6.8V 5% 8Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 8Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 8Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS08 can be used for catalog matching and distributor lookup.

Zener Diode Single 6.8V 5% 8Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 8Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 8Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC6V8-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC6V8-GS08 - 035542-TZMC6V8-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC6V8-GS08
035542-TZMC6V8-GS08
Diodes - Zener - Single - TZMC6V8-GS08 035542-TZMC6V8-GS08
Manufacturer: Vishay Win Source Part Number: 035542-TZMC6V8-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035542-TZMC6V8-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TZMC6V8-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS08GITR-ND
Single Zener Diodes TZMC6V8-GS08GITR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V8-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS08GIDKR-ND
Single Zener Diodes TZMC6V8-GS08GIDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC6V8-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC6V8-GS08GICT-ND
Single Zener Diodes TZMC6V8-GS08GICT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC6V8-GS08
Zener Diodes TZMC6V8-GS08
Zener Diodes 6.8 Volt 0.5 Watt

Zener Diodes 6.8 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay - 33C2034 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay
33C2034
Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay 33C2034
ZENER DIODE, 500mW, 6.8V, SOD-80; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, SOD-80; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMC6V8-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC6V8-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC6V8-GS08
DIODE ZENER 6.8V 500MW SOD80

DIODE ZENER 6.8V 500MW SOD80

Supplier's Site
Single Zener Diodes - TZMC6V8-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC6V8-GS08
Single Zener Diodes TZMC6V8-GS08
DIODE ZENER 6.8V 500MW SOD80

DIODE ZENER 6.8V 500MW SOD80

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZMC6V8-GS08 035542-TZMC6V8-GS08 TZMC6V8-GS08GITR-ND TZMC6V8-GS08 33C2034 TZMC6V8-GS08 TZMC6V8-GS08
Product Name Automotive 6.8V 8Ohm 500mW Zener Diode Diodes - Zener - Single - TZMC6V8-GS08 Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 6.8V, Sod-80; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data