Zener Diode 3.3V 200mW ±3.18% Surface Mount UMD2
Zener Diode 3.3V 200mW ±3.18% Surface Mount UMD2
Zener Diode 3.3V 200mW ±3.18% Surface Mount UMD2
ZENER DIODE, 3.3V, SOD-323FL; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.3V 200MW UMD2
DIODE ZENER 3.3V 200MW UMD2
Zener Diodes 3.32-3.53V 5mA SOD-323FL; UMD2
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-173.3BCT-ND | 78Y8634 | UDZVFHTE-173.3B | UDZVFHTE-173.3B | UDZVFHTE-173.3B |
| Product Name | Single Zener Diodes | Zener Diode, 3.3V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323; SOD-323FL-2 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |