Manufacturer: Vishay
Win Source Part Number: 035944-UF4007-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: UF4007
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1U7T/B; 1U7T/R; UF1007;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE 1 A, 1000 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4007-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4007-E3/73 can be used for catalog matching and distributor lookup.
DIODE, FAST, 1A, 1KV, DO-204AL-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1000 Volt 1.0A 75ns 30 Amp IFSM
DIODE GEN PURP 1KV 1A DO204AL
DIODE GEN PURP 1KV 1A DO204AL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 035944-UF4007-E3/73 | UF4007-E3/73GICT-ND | 280-UF4007-E3/73 | 77K9888 | UF4007-E3/73 | UF4007-E3/73 | UF4007-E3/73 |
| Product Name | Diodes, Rectifiers - Single - UF4007-E3/73 | Single Diodes | 1 A 1000 V Diode and Rectifier | Diode, Fast, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 1000 volts | 1000 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 75 ns | 75 ns |