Zener Diodes 9.1 Volt 0.5 Watt 2% Product overview: TZMB9V1-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB9V1-GS18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1115146-TZMB9V1-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZM
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 6.8 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZMB9V1GS18;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZMB9V1-GS18-ND,TZMB
Base Product Number: TZMB9V1
Zener Diode 9.1V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 9.1V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 9.1 Volt 0.5 Watt 2%
DIODE ZENER 9.1V 500MW SOD80
DIODE ZENER 9.1V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMB9V1-GS18 | 1115146-TZMB9V1-GS18 | TZMB9V1-GS18GITR-ND | TZMB9V1-GS18 | TZMB9V1-GS18 | TZMB9V1-GS18 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-213AC, MINI-MELF, SOD-80 | SOD-80; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | |||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms |