Diode Standard 600V 1A Surface Mount D-Flat
DIODE GEN PURP 600V 1A DFLAT
DIODE STANDARD 600V 1A DFLAT
Diode Standard 600V 1A Surface Mount D-Flat
Win Source Part Number: 1368313-US1JDF-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: D-FLAT
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: D-Flat
Base Product Number: US1J
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 600V 1A DFLAT Product overview: US1JDF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JDF-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DFLAT
DIODE GEN PURP 600V 1A DFLAT
Rectifiers 1.0A Ultra-Fast Rec 600Vrrm 1.7Vf 5uA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | US1JDF-13DICT-ND | 1368313-US1JDF-13 | 280-US1JDF-13 | US1JDF-13 | US1JDF-13 | US1JDF-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |