Diode Array 1 Pair Common Cathode Standard 150V 2A Surface Mount TO-277, 3-PowerDFN
DIODE ARRAY GP 150V 2A TO277A
DIODE ARRAY GP 150V 2A TO277A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | UH4PCCHM3/86A-ND | UH4PCCHM3/86A | UH4PCCHM3/86A |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | |
| Life Cycle Stage | Removed |