Manufacturer: Vishay
Win Source Part Number: 035517-TZM5231B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Diode Zener Single 5.1V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5231B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5231B-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
DIODE ZENER 5.1V 500MW SOD80
DIODE ZENER 5.1V 500MW SOD80
Zener Diodes 5.1 Volt 0.5 Watt
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035517-TZM5231B-GS08 | 1807459 | 287-TZM5231B-GS08 | TZM5231B-GS08DKR-ND | TZM5231B-GS08 | TZM5231B-GS08 | TZM5231B-GS08 |
| Product Name | Diodes - Zener - Single - TZM5231B-GS08 | Zener Diodes | 5.1V 500mW Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF SOD-80 | Tape and Reel | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | |||
| PD | 500 milliwatts | 500 milliwatts |