The Vishay Fast Recovery Diode, part number 85W3436, is designed for high-frequency rectification and freewheeling applications in various sectors including consumer electronics, automotive, and telecommunications. It features a maximum repetitive peak reverse voltage of 1kV and an average forward current rating of 1A. The diode is housed in a low-profile DO-214AC (SMA) package, which is suitable for automated placement. This diode exhibits a forward voltage drop of up to 1.7V and a reverse recovery time of 75ns, contributing to low switching losses and high efficiency. It can handle a peak forward surge current of 30A and operates within a temperature range of -55°C to +150°C. The device is RoHS compliant and meets AEC-Q101 qualification, making it suitable for automotive applications. The glass passivated chip junction enhances reliability, while the matte tin-plated leads ensure solderability.
Vishay US1M-E3/5AT Diode
Vishay US1M-E3/5AT Diode
Vishay US1M-E3/5AT Diode
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325182-US1M-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1ME35AT,US1M-E3/5A
Base Product Number: US1
RoHS Status: ROHS3 Compliant
1A 1kV SMA Signal Diode, 10pF, 75ns RR Product overview: US1M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV, 10pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1kV, 10pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
DO-214AC Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO214AC
FAST RECOVERY DIODE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 1000 Volt 1.0A 75ns 30 Amp IFSM
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 7103917 | 7103917P | 1325182-US1M-E3/5AT | 280-US1M-E3/5AT | US1M-E3/5ATGICT-ND | US1M-E3/5AT | US1M-E3/5AT | US1M-E3/5AT | 12M3636 | US1M-E3/5AT |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1A 1kV 10pF Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||||||
| Package | Do-214ac (sma) | DO-214AC | Tape and Reel | SMA; DO-214AC, SMA | SMA | DO-214AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 75 ns | 75 ns | 75 ns | |||||||
| Diode Type | Standard |