Manufacturer: Diodes Incorporated
Win Source Part Number: 938331-US1JDFQ-13
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 1A Surface Mount D-Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: US1J
Categories: Discrete Semiconductor Products
Case / Package: D-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: US1JDFQ-13DIDKR, US1JDFQ-13DICT, US1JDFQ-13-ND, US1JDFQ-13DITR
Diode Standard 600V 1A Surface Mount D-Flat
Diode Standard 600V 1A Surface Mount D-Flat
Diode Standard 600V 1A Surface Mount D-Flat
DIODE GEN PURP 600V 1A DFLAT Product overview: US1JDFQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JDFQ-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DFLAT
DIODE GEN PURP 600V 1A DFLAT
Rectifiers Standard Recovery Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 938331-US1JDFQ-13 | 31-US1JDFQ-13TR-ND | 280-US1JDFQ-13 | US1JDFQ-13 | US1JDFQ-13 | US1JDFQ-13 |
| Product Name | Diodes, Rectifiers - Single - US1JDFQ-13 | Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 1A Surface Mount D-Flat | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | D-FLAT-2 | |||
| RoHS Compliant | RoHS |