Vishay Precision Group Single Zener Diodes TZMC8V2-GS08

Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC8V2-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC8V2-GS08GICT-ND
Single Zener Diodes TZMC8V2-GS08GICT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC8V2-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC8V2-GS08GITR-ND
Single Zener Diodes TZMC8V2-GS08GITR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC8V2-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC8V2-GS08GIDKR-ND
Single Zener Diodes TZMC8V2-GS08GIDKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
8.2V 500mW Zener Diode - 287-TZMC8V2-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 500mW Zener Diode
287-TZMC8V2-GS08
8.2V 500mW Zener Diode 287-TZMC8V2-GS08
Diode Zener Single 8.2V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC8V2-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 8.2V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC8V2-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6997916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997916P
Zener Diodes 6997916P
Diode Zener 500mW 8.2V Mini-MELF

Diode Zener 500mW 8.2V Mini-MELF

Supplier's Site
Zener Diodes - 6997916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997916
Zener Diodes 6997916
Diode Zener 500mW 8.2V Mini-MELF

Diode Zener 500mW 8.2V Mini-MELF

Supplier's Site
Zener Diodes - 1452206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452206
Zener Diodes 1452206
Diode Zener 500mW 8.2V Mini-MELF

Diode Zener 500mW 8.2V Mini-MELF

Supplier's Site
Diodes - Zener - Single - TZMC8V2-GS08 - 057242-TZMC8V2-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC8V2-GS08
057242-TZMC8V2-GS08
Diodes - Zener - Single - TZMC8V2-GS08 057242-TZMC8V2-GS08
Manufacturer: Vishay Win Source Part Number: 057242-TZMC8V2-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 7 Ohm Family Name: TZMC8V2 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C8V2 L0G; BZT55C8V2; BZT55C8V2 L0; BZT55C8V2 L1; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057242-TZMC8V2-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 7 Ohm
Family Name: TZMC8V2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C8V2 L0G; BZT55C8V2; BZT55C8V2 L0; BZT55C8V2 L1;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - TZMC8V2-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC8V2-GS08
Single Zener Diodes TZMC8V2-GS08
DIODE ZENER 8.2V 500MW SOD80

DIODE ZENER 8.2V 500MW SOD80

Supplier's Site Datasheet
Zener Diode, 500Mw, 8.2V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 33C2044 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-80, Full Reel; Zener Voltage Nom Vishay
33C2044
Zener Diode, 500Mw, 8.2V, Sod-80, Full Reel; Zener Voltage Nom Vishay 33C2044
ZENER DIODE, 500mW, 8.2V, SOD-80, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-80, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMC8V2-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC8V2-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC8V2-GS08
DIODE ZENER 8.2V 500MW SOD80

DIODE ZENER 8.2V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZMC8V2-GS08
Zener Diodes TZMC8V2-GS08
Zener Diodes 8.2 Volt 0.5 Watt

Zener Diodes 8.2 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC8V2-GS08GICT-ND 287-TZMC8V2-GS08 6997916P 6997916 057242-TZMC8V2-GS08 TZMC8V2-GS08 33C2044 TZMC8V2-GS08 TZMC8V2-GS08
Product Name Single Zener Diodes 8.2V 500mW Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - TZMC8V2-GS08 Single Zener Diodes Zener Diode, 500Mw, 8.2V, Sod-80, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package Tape and Reel SOD-80; SOD-80 Minimelf MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80
RoHS Compliant RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data