Microchip Technology, Inc. 400V 1A Diode and Rectifier UES1106

Description
DIODE GEN PURP 400V 1A AXIAL Product overview: UES1106 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES1106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A AXIAL Product overview: UES1106 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES1106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Diode and Rectifier
280-UES1106
400V 1A Diode and Rectifier 280-UES1106
DIODE GEN PURP 400V 1A AXIAL Product overview: UES1106 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES1106 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A AXIAL Product overview: UES1106 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES1106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UES1106 - 901861-UES1106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UES1106
901861-UES1106
Diodes, Rectifiers - Single - UES1106 901861-UES1106
Manufacturer: Microchip Technology Win Source Part Number: 901861-UES1106 Features: Diode Standard 400 V 1A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: A, Axial Mounting: Through Hole Family Name: UES1106 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 901861-UES1106
Features: Diode Standard 400 V 1A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: A, Axial
Mounting: Through Hole
Family Name: UES1106
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UES1106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UES1106
Discrete Semiconductor Products - Diodes - Rectifiers UES1106
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site
Single Diodes - UES1106 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UES1106
Single Diodes UES1106
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-UES1106 901861-UES1106 UES1106 UES1106
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - UES1106 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Bulk A, Axial
Tj -55 C (-67 F)
Diode Type Diode Standard 400 V 1A Through Hole
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data