Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 400V 1A DO214AC Product overview: US1G-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-E3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 036139-US1G-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: US1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1G-HE3/11T; US1GHE3/2GT; US1GHE3_A/H;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
FAST DIODE, 1A, 400V, DO-214AC; Diode Type:Fast Recovery; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | US1G-E3/61TGICT-ND | 280-US1G-E3/61T | 036139-US1G-E3/61T | US1G-E3/61T | US1G-E3/61T | US1G-E3/61T | 98K2142 |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - US1G-E3/61T | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Diode, 1A, 400V, Do-214Ac; Diode Type Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |