Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
DIODE GEN PURP 600V 1A SMA Product overview: US1J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036140-US1J-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace
1.7V@1A 75ns 1A 600V SMA Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SMA
DIODE, ULTRA FAST SW, 600V, 1A, SMA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | US1J-FDITR-ND | 280-US1J-13-F | 036140-US1J-13-F | US1J-13-F | US1J-13-F | US1J-13-F | US1J-13-F | 12T2262 |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - US1J-13-F | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Diode, Ultra Fast Sw, 600V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |