Vishay Precision Group Diodes - Zener - Single - TZMC3V9-GS08 TZMC3V9-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057227-TZMC3V9-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057227-TZMC3V9-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZMC3V9-GS08 - 057227-TZMC3V9-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC3V9-GS08
057227-TZMC3V9-GS08
Diodes - Zener - Single - TZMC3V9-GS08 057227-TZMC3V9-GS08
Manufacturer: Vishay Win Source Part Number: 057227-TZMC3V9-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057227-TZMC3V9-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.9V 500 mW Zener Diode - 287-TZMC3V9-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 500 mW Zener Diode
287-TZMC3V9-GS08
3.9V 500 mW Zener Diode 287-TZMC3V9-GS08
In a Pack of 250, Vishay, 3.9V Zener Diode 5% 500 mW SMT 2-Pin MiniMELF Product overview: TZMC3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V9-GS08 can be used for catalog matching and distributor lookup.

In a Pack of 250, Vishay, 3.9V Zener Diode 5% 500 mW SMT 2-Pin MiniMELF Product overview: TZMC3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V9-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZMC3V9-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V9-GS08GIDKR-ND
Single Zener Diodes TZMC3V9-GS08GIDKR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V9-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V9-GS08GITR-ND
Single Zener Diodes TZMC3V9-GS08GITR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V9-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V9-GS08GICT-ND
Single Zener Diodes TZMC3V9-GS08GICT-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC3V9-GS08
Zener Diodes TZMC3V9-GS08
Zener Diodes 3.9 Volt 0.5 Watt

Zener Diodes 3.9 Volt 0.5 Watt

Buy Now Datasheet
Diodes >> Zener Diodes - TZMC3V9-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
TZMC3V9-GS08
Diodes >> Zener Diodes TZMC3V9-GS08
±5% 500mW 3.9V SOD-80 Zener Diodes ROHS

±5% 500mW 3.9V SOD-80 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 3.9V, Sod-80, Full Reel; Zener Voltage Nom Vishay - 18M3277 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Sod-80, Full Reel; Zener Voltage Nom Vishay
18M3277
Zener Diode, 500Mw, 3.9V, Sod-80, Full Reel; Zener Voltage Nom Vishay 18M3277
ZENER DIODE, 500mW, 3.9V, SOD-80, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, SOD-80, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMC3V9-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC3V9-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC3V9-GS08
DIODE ZENER 3.9V 500MW SOD80

DIODE ZENER 3.9V 500MW SOD80

Supplier's Site
Single Zener Diodes - TZMC3V9-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC3V9-GS08
Single Zener Diodes TZMC3V9-GS08
DIODE ZENER 3.9V 500MW SOD80

DIODE ZENER 3.9V 500MW SOD80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 057227-TZMC3V9-GS08 287-TZMC3V9-GS08 TZMC3V9-GS08GIDKR-ND TZMC3V9-GS08 TZMC3V9-GS08 18M3277 TZMC3V9-GS08 TZMC3V9-GS08
Product Name Diodes - Zener - Single - TZMC3V9-GS08 3.9V 500 mW Zener Diode Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 3.9V, Sod-80, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80-2; SOD-80 SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms 90 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data