DIODE GEN PURP 800V 1A DO214BA Product overview: UFS180JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS180JE3/TR13 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount DO-214BA
Diode Standard 800V 1A Surface Mount DO-214BA
Diode Standard 800V 1A Surface Mount DO-214BA
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Mounting Type: Surface Mount
Package / Case: DO-214BA
Operating Temperature - Junction: -55°C ~ 175°C
DIODE GEN PURP 800V 1A DO214BA
DIODE GEN PURP 800V 1A DO214BA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-UFS180JE3/TR13 | 150-UFS180JE3/TR13DKR-ND | UFS180JE3/TR13 | UFS180JE3/TR13 | |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | DO-214BA | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| VR | 800 volts | 800 volts |