ROHM Semiconductor USA, LLC Single Zener Diodes UDZSTE-173.6B

Description
Zener Diode 3.6V 200mW ±3% Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 3.6V 200mW ±3% Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZSTE-173.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-173.6BTR-ND
Single Zener Diodes UDZSTE-173.6BTR-ND
Zener Diode 3.6V 200mW ±3% Surface Mount UMD2

Zener Diode 3.6V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Diodes - Zener - Single - UDZSTE-173.6B - 035909-UDZSTE-173.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-173.6B
035909-UDZSTE-173.6B
Diodes - Zener - Single - UDZSTE-173.6B 035909-UDZSTE-173.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035909-UDZSTE-173.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035909-UDZSTE-173.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-173.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-173.6B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-173.6B
DIODE ZENER 3.6V 200MW UMD2

DIODE ZENER 3.6V 200MW UMD2

Supplier's Site
Single Zener Diodes - UDZSTE-173.6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZSTE-173.6B
Single Zener Diodes UDZSTE-173.6B
DIODE ZENER 3.6V 200MW UMD2

DIODE ZENER 3.6V 200MW UMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZSTE-173.6BTR-ND 035909-UDZSTE-173.6B UDZSTE-173.6B UDZSTE-173.6B
Product Name Single Zener Diodes Diodes - Zener - Single - UDZSTE-173.6B Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Active
Package UMD2 UMD2 SOD-323; SC-90, SOD-323F
VZ 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV49-C18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details