Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 938334-US1MHE3/61T
Features: Diode Standard 1000 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: US1
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1MHE361T, US1MHE3/61TGICT, US1MHE3/61TGITR, US1MHE3/61T-ND, US1MHE3/61TGIDKR
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MHE3/61T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | US1MHE3/61TGITR-ND | 938334-US1MHE3/61T | 280-US1MHE3/61T | US1MHE3/61T | US1MHE3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1MHE3/61T | 1KV 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 1000 V 1A Surface Mount DO-214AC (SMA) | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS |