Zener Diode 3.9V 200mW Surface Mount UMD2
Zener Diode 3.9V 200mW Surface Mount UMD2
Zener Diode 3.9V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 098556-UDZVTE-173.9B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diodes Diode Zener Sgl 4.025V 200mW
DIODE ZENER 3.9V 200MW UMD2
DIODE ZENER 3.9V 200MW UMD2
ZENER DIODE, 0.2W, 3.9V, SOD-323F; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-173.9BTR-ND | 098556-UDZVTE-173.9B | UDZVTE-173.9B | UDZVTE-173.9B | UDZVTE-173.9B | 81Y7498 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-173.9B | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 0.2W, 3.9V, Sod-323F; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | UMD2 | SOD-323; SOD-323-2 | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |