The Zener Diode UDZVFH36B is designed for voltage regulation applications, featuring a Zener voltage of 36V and a power dissipation rating of 200mW. It is housed in a compact SOD-323FL package, making it suitable for space-constrained designs. The diode is AEC-Q101 qualified, indicating its reliability for automotive applications. The maximum junction temperature is rated at 150°C, with a storage temperature range of -55°C to 150°C. The product is supplied in embossed tape packaging, with a minimum order quantity of 3000 pieces. This diode is RoHS compliant, ensuring it meets environmental standards.
DIODE ZENER 36V 200MW UMD2 Product overview: UDZVFHTE-1736B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1736B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 901852-UDZVFHTE-1736
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 36 V 200 mW ±2.5% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-1736BDKR, UDZVFHTE-1736BTR, UDZVFHTE-1736BCT
200mW 36V SOD-323FL Zener Diode
200mW 36V SOD-323FL Zener Diode
200mW 36V SOD-323FL Zener Diode
Zener Diode 36V 200mW ±2.5% Surface Mount UMD2
Zener Diode 36V 200mW ±2.5% Surface Mount UMD2
Zener Diode 36V 200mW ±2.5% Surface Mount UMD2
DIODE ZENER 36V 200MW UMD2
ZENER DIODE, 36V, SOD-323FL; Zener Voltage Vz Typ:36V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 36V 200MW UMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZVFHTE-1736B | 901852-UDZVFHTE-1736B | 2643894P | 846-UDZVFHTE-1736BDKR-ND | UDZVFHTE-1736B | 78Y8639 | UDZVFHTE-1736B |
| Product Name | 36V 200MW Zener Diode | Diodes - Zener - Single - UDZVFHTE-1736B | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 36V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Single Zener Diodes |
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SOD-323FL | UMD2 | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 36 volts | 36 volts | 36 volts | 36 volts | |||
| ZZT | 300 ohms | 300 ohms | 300 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |