ROHM Semiconductor USA, LLC Single Zener Diodes UDZVFHTE-1739B

Description
Zener Diode 39V 200mW ±2.51% Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 39V 200mW ±2.51% Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZVFHTE-1739BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-1739BDKR-ND
Single Zener Diodes UDZVFHTE-1739BDKR-ND
Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVFHTE-1739BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-1739BCT-ND
Single Zener Diodes UDZVFHTE-1739BCT-ND
Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVFHTE-1739BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVFHTE-1739BTR-ND
Single Zener Diodes UDZVFHTE-1739BTR-ND
Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Zener Diode 39V 200mW ±2.51% Surface Mount UMD2

Buy Now Datasheet
Diodes - Zener - Single - UDZVFHTE-1739B - 901853-UDZVFHTE-1739B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZVFHTE-1739B
901853-UDZVFHTE-1739B
Diodes - Zener - Single - UDZVFHTE-1739B 901853-UDZVFHTE-1739B
Manufacturer: Rohm Semiconductor Win Source Part Number: 901853-UDZVFHTE-1739 B Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 39 V 200 mW ±2.51% Surface Mount UMD2 Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: UDZVFHTE Categories: Discrete Semiconductor Products Case / Package: UMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: UDZVFHTE-1739BCT, UDZVFHTE-1739BDKR, UDZVFHTE-1739BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 901853-UDZVFHTE-1739B
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 39 V 200 mW ±2.51% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-1739BCT, UDZVFHTE-1739BDKR, UDZVFHTE-1739BTR

Buy Now Datasheet
39V 200MW Zener Diode - 287-UDZVFHTE-1739B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 200MW Zener Diode
287-UDZVFHTE-1739B
39V 200MW Zener Diode 287-UDZVFHTE-1739B
DIODE ZENER 39V 200MW UMD2 Product overview: UDZVFHTE-1739B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1739B can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 200MW UMD2 Product overview: UDZVFHTE-1739B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1739B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVFHTE-1739B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZVFHTE-1739B
Discrete Semiconductor Products - Diodes - Zener UDZVFHTE-1739B
DIODE ZENER 39V 200MW UMD2

DIODE ZENER 39V 200MW UMD2

Supplier's Site
Single Zener Diodes - UDZVFHTE-1739B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZVFHTE-1739B
Single Zener Diodes UDZVFHTE-1739B
DIODE ZENER 39V 200MW UMD2

DIODE ZENER 39V 200MW UMD2

Supplier's Site Datasheet
Zener Diode, 39V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 78Y8640 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 39V, Sod-323Fl; Zener Voltage Vz Typ Rohm
78Y8640
Zener Diode, 39V, Sod-323Fl; Zener Voltage Vz Typ Rohm 78Y8640
ZENER DIODE, 39V, SOD-323FL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 39V, SOD-323FL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZVFHTE-1739BDKR-ND 901853-UDZVFHTE-1739B 287-UDZVFHTE-1739B UDZVFHTE-1739B UDZVFHTE-1739B 78Y8640
Product Name Single Zener Diodes Diodes - Zener - Single - UDZVFHTE-1739B 39V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 39V, Sod-323Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package UMD2 Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL
RoHS Compliant RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data